Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547BIDDB#TRMPBF 739531-LTC3547BIDDB#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739531-LTC3547BIDDB# TRMPBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 5.5V Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LTC3547 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Switching Frequency: 2.25MHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 6.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739531-LTC3547BIDDB# TRMPBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 5.5V Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LTC3547 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Switching Frequency: 2.25MHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 6.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547BIDDB#TRMPBF - 739531-LTC3547BIDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547BIDDB#TRMPBF
739531-LTC3547BIDDB#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547BIDDB#TRMPBF 739531-LTC3547BIDDB#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739531-LTC3547BIDDB# TRMPBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 5.5V Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LTC3547 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Switching Frequency: 2.25MHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 6.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 739531-LTC3547BIDDB#TRMPBF
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (3x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 5.5V
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LTC3547
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 2.25MHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 6.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 739531-LTC3547BIDDB#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547BIDDB#TRMPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data