Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#TRPBF 739528-LTC3458LEDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739528-LTC3458LEDE#T RPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.4A (Switch) Family Name: LTC3458L Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 6V Input Voltage MIN: 1.5V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): MAX1763EUE+T; MAX1709EUI+T; MAX1688EUE+T; Introduction Date: May 20, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739528-LTC3458LEDE#T RPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.4A (Switch) Family Name: LTC3458L Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 6V Input Voltage MIN: 1.5V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): MAX1763EUE+T; MAX1709EUI+T; MAX1688EUE+T; Introduction Date: May 20, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#TRPBF - 739528-LTC3458LEDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#TRPBF
739528-LTC3458LEDE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#TRPBF 739528-LTC3458LEDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 739528-LTC3458LEDE#T RPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.4A (Switch) Family Name: LTC3458L Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 6V Input Voltage MIN: 1.5V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): MAX1763EUE+T; MAX1709EUI+T; MAX1688EUE+T; Introduction Date: May 20, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739528-LTC3458LEDE#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.4A (Switch)
Family Name: LTC3458L
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 12-DFN (4x3)
Output Voltage MAX: 6V
Input Voltage MIN: 1.5V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): MAX1763EUE+T; MAX1709EUI+T; MAX1688EUE+T;
Introduction Date: May 20, 2005
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 739528-LTC3458LEDE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2 volts
Unlock Full Specs
to access all available technical data