Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419IDD#TRPBF 739526-LTC3419IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739526-LTC3419IDD#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3419 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC23250-AAYMT-TR; MIC23250-AAYMT; LTC3419IMS#PBF; Introduction Date: April 24, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739526-LTC3419IDD#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3419 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC23250-AAYMT-TR; MIC23250-AAYMT; LTC3419IMS#PBF; Introduction Date: April 24, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419IDD#TRPBF - 739526-LTC3419IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419IDD#TRPBF
739526-LTC3419IDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419IDD#TRPBF 739526-LTC3419IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 739526-LTC3419IDD#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3419 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC23250-AAYMT-TR; MIC23250-AAYMT; LTC3419IMS#PBF; Introduction Date: April 24, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739526-LTC3419IDD#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LTC3419
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DFN (3x3)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MIC23250-AAYMT-TR; MIC23250-AAYMT; LTC3419IMS#PBF;
Introduction Date: April 24, 2007
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 739526-LTC3419IDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419IDD#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528BEDDB#TRMPBF - 020587-LTC3528BEDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3433IFE#PBF - 072368-LT3433IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#PBF - 020615-LTC3813EG#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3#PBF - 020273-LT1506CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details