Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3225EDDB#TRMPBF 739522-LTC3225EDDB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739522-LTC3225EDDB#T RMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Family Name: LTC3225 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LTC3225EDDB#PBF; LTC3225EDDB#TRPBF; Introduction Date: May 28, 2008 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739522-LTC3225EDDB#T RMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Family Name: LTC3225 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LTC3225EDDB#PBF; LTC3225EDDB#TRPBF; Introduction Date: May 28, 2008 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3225EDDB#TRMPBF - 739522-LTC3225EDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3225EDDB#TRMPBF
739522-LTC3225EDDB#TRMPBF
PMIC - PMIC - Power Management - Specialized - LTC3225EDDB#TRMPBF 739522-LTC3225EDDB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 739522-LTC3225EDDB#T RMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Family Name: LTC3225 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LTC3225EDDB#PBF; LTC3225EDDB#TRPBF; Introduction Date: May 28, 2008 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739522-LTC3225EDDB#TRMPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Applications: Supercapacitor Charger
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 5.5 V
Family Name: LTC3225
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 10-DFN (3x2)
Alternative Parts (Cross-Reference): LTC3225EDDB#PBF; LTC3225EDDB#TRPBF;
Introduction Date: May 28, 2008
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 739522-LTC3225EDDB#TRMPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3225EDDB#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1421CSW-2.5#TRPBF - 118218-LTC1421CSW-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 24-SOIC
IQ 1500 µA
View Details
PMIC - PMIC - Supervisors - LTC2912CTS8-2#TRMPBF - 1062192-LTC2912CTS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2902-1CGN#TRPBF - 111477-LTC2902-1CGN#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details