Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2308IUF#PBF 739511-LTC2308IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739511-LTC2308IUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2308 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): TLC2558IDWRG4; TLC1518IPWG4; TLC2558IDWR; Introduction Date: August 17, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739511-LTC2308IUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2308 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): TLC2558IDWRG4; TLC1518IPWG4; TLC2558IDWR; Introduction Date: August 17, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2308IUF#PBF
739511-LTC2308IUF#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2308IUF#PBF 739511-LTC2308IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 739511-LTC2308IUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2308 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): TLC2558IDWRG4; TLC1518IPWG4; TLC2558IDWR; Introduction Date: August 17, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739511-LTC2308IUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-WFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC2308
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.linear.com
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): TLC2558IDWRG4; TLC1518IPWG4; TLC2558IDWR;
Introduction Date: August 17, 2007
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 739511-LTC2308IUF#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2308IUF#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1CGN#PBF - 130277-LTC2439-1CGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2233CUK#PBF - 133071-LTC2233CUK#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type 48-QFN (7x7)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details