Win Source Electronics PMIC - PMIC - Current Regulation/Management - LT3092EDD#PBF 739477-LT3092EDD#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739477-LT3092EDD#PBF Packaging: Tube Mounting Style: SMD Function: Current Source Output Current: 200mA Accuracy: ±1% Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LT3092 Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 1.2V ~ 40V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739477-LT3092EDD#PBF Packaging: Tube Mounting Style: SMD Function: Current Source Output Current: 200mA Accuracy: ±1% Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LT3092 Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 1.2V ~ 40V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - LT3092EDD#PBF - 739477-LT3092EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - LT3092EDD#PBF
739477-LT3092EDD#PBF
PMIC - PMIC - Current Regulation/Management - LT3092EDD#PBF 739477-LT3092EDD#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739477-LT3092EDD#PBF Packaging: Tube Mounting Style: SMD Function: Current Source Output Current: 200mA Accuracy: ±1% Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LT3092 Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 1.2V ~ 40V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 739477-LT3092EDD#PBF
Packaging: Tube
Mounting Style: SMD
Function: Current Source
Output Current: 200mA
Accuracy: ±1%
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LT3092
Manufacturer Pack Quantity: 121
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 1.2V ~ 40V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 739477-LT3092EDD#PBF
Product Name PMIC - PMIC - Current Regulation/Management - LT3092EDD#PBF
Package Type Other; 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1086CT#PBF - 020208-LT1086CT#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-3.3 - 086766-LT1764AEQ-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3 - 072433-LTC1147CS8-3.3 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3533EDE#PBF - 020590-LTC3533EDE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details