Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1612ES8#TRPBF 739458-LT1612ES8#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739458-LT1612ES8#TRP BF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 4.95V Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LT1612 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.62V Switching Frequency: 800kHz Voltage - Input (Minimum): 2V Voltage - Input (Maximum): 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739458-LT1612ES8#TRP BF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 4.95V Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LT1612 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.62V Switching Frequency: 800kHz Voltage - Input (Minimum): 2V Voltage - Input (Maximum): 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1612ES8#TRPBF - 739458-LT1612ES8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1612ES8#TRPBF
739458-LT1612ES8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1612ES8#TRPBF 739458-LT1612ES8#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739458-LT1612ES8#TRP BF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 4.95V Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LT1612 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.62V Switching Frequency: 800kHz Voltage - Input (Minimum): 2V Voltage - Input (Maximum): 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 739458-LT1612ES8#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 4.95V
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LT1612
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.62V
Switching Frequency: 800kHz
Voltage - Input (Minimum): 2V
Voltage - Input (Maximum): 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 739458-LT1612ES8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1612ES8#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data