Manufacturer: Linear Technology
Win Source Part Number: 739456-LT1521CS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: LT1521
Output Voltage: 3.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25μA ~ 12mA
PSRR: 58dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 20V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.75V @ 300mA
Alternative Parts (Cross-Reference): AP1115BV; AP1115BVL; AP1115BVA;
Introduction Date: January 27, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 739456-LT1521CS8#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1521CS8#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |