Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CS8#PBF 739455-LT1351CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739455-LT1351CS8#PBF Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 200μV Family Name: LT1351 Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SO Output Current per Channel: 13.4mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): THS3111CDR; THS3111CDRG4; THS3111IDRG4; Introduction Date: April 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739455-LT1351CS8#PBF Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 200μV Family Name: LT1351 Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SO Output Current per Channel: 13.4mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): THS3111CDR; THS3111CDRG4; THS3111IDRG4; Introduction Date: April 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CS8#PBF - 739455-LT1351CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CS8#PBF
739455-LT1351CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CS8#PBF 739455-LT1351CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 739455-LT1351CS8#PBF Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 200μV Family Name: LT1351 Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SO Output Current per Channel: 13.4mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): THS3111CDR; THS3111CDRG4; THS3111IDRG4; Introduction Date: April 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739455-LT1351CS8#PBF
Series: C-Load
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Voltage Feedback
Current - Input Bias: 20nA
Voltage - Input Offset: 200μV
Family Name: LT1351
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SO
Output Current per Channel: 13.4mA
SR - Slew Rate: 200 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): THS3111CDR; THS3111CDRG4; THS3111IDRG4;
Introduction Date: April 28, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 739455-LT1351CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CS8#PBF
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
IBIAS 0.0200 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1364CN8#PBF - 1058170-LT1364CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVHS6#TRPBF - 1061244-LTC2050HVHS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240IS5#TRPBF - 089876-LTC6240IS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 2 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358IS8#PBF - 1058164-LT1358IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details