Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CMS8#PBF 739454-LT1351CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739454-LT1351CMS8#PB F Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 200μV Family Name: LT1351 Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Output Current per Channel: 13.4mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): THS3121CDGNG4; THS3111CDGNR; THS3110IDGNRG4; Introduction Date: April 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739454-LT1351CMS8#PB F Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 200μV Family Name: LT1351 Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Output Current per Channel: 13.4mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): THS3121CDGNG4; THS3111CDGNR; THS3110IDGNRG4; Introduction Date: April 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CMS8#PBF - 739454-LT1351CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CMS8#PBF
739454-LT1351CMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CMS8#PBF 739454-LT1351CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 739454-LT1351CMS8#PB F Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 200μV Family Name: LT1351 Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Output Current per Channel: 13.4mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): THS3121CDGNG4; THS3111CDGNR; THS3110IDGNRG4; Introduction Date: April 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739454-LT1351CMS8#PBF
Series: C-Load
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Voltage Feedback
Current - Input Bias: 20nA
Voltage - Input Offset: 200μV
Family Name: LT1351
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-MSOP
Output Current per Channel: 13.4mA
SR - Slew Rate: 200 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): THS3121CDGNG4; THS3111CDGNR; THS3110IDGNRG4;
Introduction Date: April 28, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 739454-LT1351CMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CMS8#PBF
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
IBIAS 0.0200 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVHS8#PBF - 1058724-LT1787HVHS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1886CS8#PBF - 103175-LT1886CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 13 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097CN8 - 072195-LT1097CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#TRPBF - 020253-LT1354CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details