Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1086IM#PBF 739447-LT1086IM#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739447-LT1086IM#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 1.5A Family Name: LT1086 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.linear.com Manufacturer Package: D2PAK-3 Output Voltage MAX: 23.5V Voltage Input MAX: 25V Voltage Dropout (Maximum): 1.5V @ 1.5A Alternative Parts (Cross-Reference): LD1086D2M; LD1086D2M-R; RT9164C-PM; Introduction Date: March 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739447-LT1086IM#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 1.5A Family Name: LT1086 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.linear.com Manufacturer Package: D2PAK-3 Output Voltage MAX: 23.5V Voltage Input MAX: 25V Voltage Dropout (Maximum): 1.5V @ 1.5A Alternative Parts (Cross-Reference): LD1086D2M; LD1086D2M-R; RT9164C-PM; Introduction Date: March 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1086IM#PBF - 739447-LT1086IM#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1086IM#PBF
739447-LT1086IM#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1086IM#PBF 739447-LT1086IM#PBF
Manufacturer: Linear Technology Win Source Part Number: 739447-LT1086IM#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 1.5A Family Name: LT1086 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.linear.com Manufacturer Package: D2PAK-3 Output Voltage MAX: 23.5V Voltage Input MAX: 25V Voltage Dropout (Maximum): 1.5V @ 1.5A Alternative Parts (Cross-Reference): LD1086D2M; LD1086D2M-R; RT9164C-PM; Introduction Date: March 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739447-LT1086IM#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 1.5A
Family Name: LT1086
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.linear.com
Manufacturer Package: D2PAK-3
Output Voltage MAX: 23.5V
Voltage Input MAX: 25V
Voltage Dropout (Maximum): 1.5V @ 1.5A
Alternative Parts (Cross-Reference): LD1086D2M; LD1086D2M-R; RT9164C-PM;
Introduction Date: March 10, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 739447-LT1086IM#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1086IM#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data