Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6655CHLS8-5 732215-LTC6655CHLS8-5

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732215-LTC6655CHLS8- 5 Packaging: Tube Mounting Style: SMD Tolerance: ±0.05% Temperature Coefficient: 2.5ppm/°C Output Type: Fixed Supply Current: 7.5mA Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Noise - 10Hz to 10kHz: 0.67ppmrms Categories: Integrated Circuits Supplier Device Package: 8-LCC (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-CLCC Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Parts Input Voltage (V): 5.2V ~ 13.2V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732215-LTC6655CHLS8- 5 Packaging: Tube Mounting Style: SMD Tolerance: ±0.05% Temperature Coefficient: 2.5ppm/°C Output Type: Fixed Supply Current: 7.5mA Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Noise - 10Hz to 10kHz: 0.67ppmrms Categories: Integrated Circuits Supplier Device Package: 8-LCC (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-CLCC Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Parts Input Voltage (V): 5.2V ~ 13.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6655CHLS8-5 - 732215-LTC6655CHLS8-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6655CHLS8-5
732215-LTC6655CHLS8-5
PMIC - PMIC - Voltage Reference - LTC6655CHLS8-5 732215-LTC6655CHLS8-5
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732215-LTC6655CHLS8- 5 Packaging: Tube Mounting Style: SMD Tolerance: ±0.05% Temperature Coefficient: 2.5ppm/°C Output Type: Fixed Supply Current: 7.5mA Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Noise - 10Hz to 10kHz: 0.67ppmrms Categories: Integrated Circuits Supplier Device Package: 8-LCC (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-CLCC Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Parts Input Voltage (V): 5.2V ~ 13.2V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732215-LTC6655CHLS8-5
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.05%
Temperature Coefficient: 2.5ppm/°C
Output Type: Fixed
Supply Current: 7.5mA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 0.25ppmp-p
Noise - 10Hz to 10kHz: 0.67ppmrms
Categories: Integrated Circuits
Supplier Device Package: 8-LCC (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-CLCC
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Parts Input Voltage (V): 5.2V ~ 13.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 732215-LTC6655CHLS8-5
Product Name PMIC - PMIC - Voltage Reference - LTC6655CHLS8-5
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5 - 072228-LT1176CN8-5 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-2.85 - 041233-LT1086CT-2.85 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528BEDDB#TRMPBF - 020587-LTC3528BEDDB#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E#PBF - 020378-LT3010HMS8E#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details