Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416IDDB#TRMPBF 732214-LTC6416IDDB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732214-LTC6416IDDB#T RMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 2GHz Amplifier Type: Buffer Current - Input Bias: 5μA Voltage - Input Offset: 500μV Family Name: LTC6416 Categories: Integrated Circuits (ICs) Operating Supply Current: 42mA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-DFN (3x2) Output Current per Channel: 20mA SR - Slew Rate: 3400 V/μs Dual Supply Voltage (±): 2.7 V ~ 3.9 V, ±1.35 V ~ 1.95 V Alternative Parts (Cross-Reference): LTC6416IDDB#PBF; LTC6416IDDB#TRPBF; Introduction Date: November 13, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732214-LTC6416IDDB#T RMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 2GHz Amplifier Type: Buffer Current - Input Bias: 5μA Voltage - Input Offset: 500μV Family Name: LTC6416 Categories: Integrated Circuits (ICs) Operating Supply Current: 42mA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-DFN (3x2) Output Current per Channel: 20mA SR - Slew Rate: 3400 V/μs Dual Supply Voltage (±): 2.7 V ~ 3.9 V, ±1.35 V ~ 1.95 V Alternative Parts (Cross-Reference): LTC6416IDDB#PBF; LTC6416IDDB#TRPBF; Introduction Date: November 13, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416IDDB#TRMPBF - 732214-LTC6416IDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416IDDB#TRMPBF
732214-LTC6416IDDB#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416IDDB#TRMPBF 732214-LTC6416IDDB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 732214-LTC6416IDDB#T RMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential -3db Bandwidth: 2GHz Amplifier Type: Buffer Current - Input Bias: 5μA Voltage - Input Offset: 500μV Family Name: LTC6416 Categories: Integrated Circuits (ICs) Operating Supply Current: 42mA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-DFN (3x2) Output Current per Channel: 20mA SR - Slew Rate: 3400 V/μs Dual Supply Voltage (±): 2.7 V ~ 3.9 V, ±1.35 V ~ 1.95 V Alternative Parts (Cross-Reference): LTC6416IDDB#PBF; LTC6416IDDB#TRPBF; Introduction Date: November 13, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 732214-LTC6416IDDB#TRMPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 2GHz
Amplifier Type: Buffer
Current - Input Bias: 5μA
Voltage - Input Offset: 500μV
Family Name: LTC6416
Categories: Integrated Circuits (ICs)
Operating Supply Current: 42mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 10-DFN (3x2)
Output Current per Channel: 20mA
SR - Slew Rate: 3400 V/μs
Dual Supply Voltage (±): 2.7 V ~ 3.9 V, ±1.35 V ~ 1.95 V
Alternative Parts (Cross-Reference): LTC6416IDDB#PBF; LTC6416IDDB#TRPBF;
Introduction Date: November 13, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 732214-LTC6416IDDB#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6416IDDB#TRMPBF
Source Current (IS) 42 milliamps
VOS 0.5000 millivolts
IBIAS 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970CFE#PBF - 020373-LT1970CFE#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-10#PBF - 020439-LT6600CS8-10#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 36 milliamps
VOS 8 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1818IS5#TRMPBF - 1058847-LT1818IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630IS8#TRPBF - 1058503-LT1630IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.1 milliamps
VOS 0.2200 millivolts
View Details