Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3887EUJ-1#TRPBF 732194-LTC3887EUJ-1#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732194-LTC3887EUJ-1# TRPBF Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Phase Control Supply Voltage: 4.5V ~ 24V Number of Outputs: 2 Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: LTC3887-1 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 250kHz ~ 1MHz
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732194-LTC3887EUJ-1# TRPBF Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Phase Control Supply Voltage: 4.5V ~ 24V Number of Outputs: 2 Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: LTC3887-1 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 250kHz ~ 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3887EUJ-1#TRPBF - 732194-LTC3887EUJ-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3887EUJ-1#TRPBF
732194-LTC3887EUJ-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3887EUJ-1#TRPBF 732194-LTC3887EUJ-1#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732194-LTC3887EUJ-1# TRPBF Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Phase Control Supply Voltage: 4.5V ~ 24V Number of Outputs: 2 Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: LTC3887-1 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 250kHz ~ 1MHz

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732194-LTC3887EUJ-1#TRPBF
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Phase Control
Supply Voltage: 4.5V ~ 24V
Number of Outputs: 2
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: LTC3887-1
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Switching Frequency: 250kHz ~ 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 732194-LTC3887EUJ-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3887EUJ-1#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1751EMS8#PBF - 020507-LTC1751EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1751EMS8#PBF - 020507-LTC1751EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680HMSE#PBF - 072389-LT3680HMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8-12#TRPBF - 1057808-LT1111CS8-12#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details