Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3816EUHF#TRPBF 732192-LTC3816EUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732192-LTC3816EUHF#T RPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 38-WFQFN Exposed Pad Applications: Controller, Intel IMVP-6, IMVP-6.5 Mounting: SMD Voltage - Output: 0.013 V ~ 1.5 V Voltage - Input: 4.5 V ~ 36 V Number of Outputs: 1 Family Name: LTC3816 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): TPS51513RHB; TPS5210PWPRG4; TPS5210PWP; Introduction Date: July 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732192-LTC3816EUHF#T RPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 38-WFQFN Exposed Pad Applications: Controller, Intel IMVP-6, IMVP-6.5 Mounting: SMD Voltage - Output: 0.013 V ~ 1.5 V Voltage - Input: 4.5 V ~ 36 V Number of Outputs: 1 Family Name: LTC3816 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): TPS51513RHB; TPS5210PWPRG4; TPS5210PWP; Introduction Date: July 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3816EUHF#TRPBF - 732192-LTC3816EUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3816EUHF#TRPBF
732192-LTC3816EUHF#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3816EUHF#TRPBF 732192-LTC3816EUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 732192-LTC3816EUHF#T RPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 38-WFQFN Exposed Pad Applications: Controller, Intel IMVP-6, IMVP-6.5 Mounting: SMD Voltage - Output: 0.013 V ~ 1.5 V Voltage - Input: 4.5 V ~ 36 V Number of Outputs: 1 Family Name: LTC3816 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): TPS51513RHB; TPS5210PWPRG4; TPS5210PWP; Introduction Date: July 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 732192-LTC3816EUHF#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 38-WFQFN Exposed Pad
Applications: Controller, Intel IMVP-6, IMVP-6.5
Mounting: SMD
Voltage - Output: 0.013 V ~ 1.5 V
Voltage - Input: 4.5 V ~ 36 V
Number of Outputs: 1
Family Name: LTC3816
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): TPS51513RHB; TPS5210PWPRG4; TPS5210PWP;
Introduction Date: July 09, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 732192-LTC3816EUHF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3816EUHF#TRPBF
Package Type Other; 38-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EGN#PBF - 020621-LTC3850EGN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-2.5#PBF - 020363-LT1963AEST-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IG#PBF - 072592-LTC3731IG#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details