Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615IFE#PBF 732184-LTC3615IFE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732184-LTC3615IFE#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -55°C ~ 150°C Maximum Output Voltage: 5.5V Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LTC3615 Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Switching Frequency: 400kHz ~ 4MHz Voltage - Input (Minimum): 2.25V Voltage - Input (Maximum): 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732184-LTC3615IFE#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -55°C ~ 150°C Maximum Output Voltage: 5.5V Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LTC3615 Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Switching Frequency: 400kHz ~ 4MHz Voltage - Input (Minimum): 2.25V Voltage - Input (Maximum): 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615IFE#PBF - 732184-LTC3615IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615IFE#PBF
732184-LTC3615IFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615IFE#PBF 732184-LTC3615IFE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732184-LTC3615IFE#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -55°C ~ 150°C Maximum Output Voltage: 5.5V Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LTC3615 Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Switching Frequency: 400kHz ~ 4MHz Voltage - Input (Minimum): 2.25V Voltage - Input (Maximum): 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732184-LTC3615IFE#PBF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -55°C ~ 150°C
Maximum Output Voltage: 5.5V
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: LTC3615
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 400kHz ~ 4MHz
Voltage - Input (Minimum): 2.25V
Voltage - Input (Maximum): 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 732184-LTC3615IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3615IFE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 24-TSSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8-5#TRPBF - 1057809-LT1111CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3811EG#PBF - 072597-LTC3811EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373IS8#TRPBF - 1058202-LT1373IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUF#PBF - 072604-LTC3850EUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details