Manufacturer: Linear Technology
Win Source Part Number: 732178-LTC3445EUF#TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 5.5 V
Function: Any Function
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 1.5MHz
Number of Outputs: 3
Voltage/Current - Output 1: 0.85 V ~ 1.55 V, 600mA
Voltage/Current - Output 2: Adj to 0.6V, 50mA
Voltage/Current - Output 3: Adj to 0.6V, 50mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: LTC3445
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): LTC3445EUF; LTC3445EUF#TR; LTC3445EUF#PBF;
Introduction Date: November 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 732178-LTC3445EUF#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#TRPBF |
| Package Type | Other; 24-WFQFN Exposed Pad |