Manufacturer: Linear Technology
Win Source Part Number: 732172-LTC3100EUD#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 0.5 V ~ 5.5 V
Function: Any Function
Topology: Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Frequency - Switching: 1.5MHz
Number of Outputs: 3
Voltage/Current - Output 1: 0.6 V ~ 5.5 V, 250mA
Voltage/Current - Output 2: 1.5 V ~ 5.25 V, 700mA
Voltage/Current - Output 3: 0.6 V ~ 5.25 V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Family Name: LTC3100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-QFN-EP (3x3)
Alternative Parts (Cross-Reference): LTC3100EUD#TRPBF;
Introduction Date: May 07, 2008
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 732172-LTC3100EUD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3100EUD#PBF |
| Package Type | Other; 16-WFQFN Exposed Pad |