Manufacturer: Linear Technology
Win Source Part Number: 732171-LTC3025IDC#TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Sequencing
Output Configuration: Positive
Output Current: 300mA
Family Name: LTC3025
Output Voltage: 0.4V
Categories: Integrated Circuits (ICs)
Protection Features: Over Temperature, Short Circuit, Soft Start
Manufacturer Homepage: www.linear.com
Manufacturer Package: 6-DFN (2x2)
Output Voltage MAX: 3.6V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.1V @ 300mA
Alternative Parts (Cross-Reference): HPA01044DRVR; MAX8892EXK+T; LTC3025EDC-4#TRM;
Introduction Date: October 27, 2004
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 732171-LTC3025IDC#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LTC3025IDC#TRMPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 6-WFDFN Exposed Pad |
| Special Features | Enable, Power Sequencing |