Win Source Electronics PMIC - PMIC - Supervisors - LTC2909IDDB-5#TRMPBF 732168-LTC2909IDDB-5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732168-LTC2909IDDB-5 #TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.425V, Adj, Adj Family Name: LTC2909 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): MAX16134OAM+T; MAX16134TDA+T; MAX6700UT+T; Introduction Date: October 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732168-LTC2909IDDB-5 #TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.425V, Adj, Adj Family Name: LTC2909 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): MAX16134OAM+T; MAX16134TDA+T; MAX6700UT+T; Introduction Date: October 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2909IDDB-5#TRMPBF - 732168-LTC2909IDDB-5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2909IDDB-5#TRMPBF
732168-LTC2909IDDB-5#TRMPBF
PMIC - PMIC - Supervisors - LTC2909IDDB-5#TRMPBF 732168-LTC2909IDDB-5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 732168-LTC2909IDDB-5 #TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.425V, Adj, Adj Family Name: LTC2909 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): MAX16134OAM+T; MAX16134TDA+T; MAX6700UT+T; Introduction Date: October 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 732168-LTC2909IDDB-5#TRMPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 4.425V, Adj, Adj
Family Name: LTC2909
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): MAX16134OAM+T; MAX16134TDA+T; MAX6700UT+T;
Introduction Date: October 04, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 732168-LTC2909IDDB-5#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2909IDDB-5#TRMPBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4260CUH#PBF - 072621-LTC4260CUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4222IUH#PBF - 1063409-LTC4222IUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 3000 µA
View Details
Electronic Wholesale - SP706PEP - 1257629-SP706PEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-D1#TRMPBF - 072545-LTC2903IS6-D1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details