Manufacturer: Linear Technology
Win Source Part Number: 732163-LTC2630ISC6-L
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-VSSOP, SC-88, SOT-363
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: SPI
Reference Type: Internal, Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 3.2μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.05, ±0.5 (Maximum)
Family Name: LTC2630
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): MAX5521ETC+T; MAX5510ETC+; MAX5521ETC+;
Introduction Date: April 12, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 732163-LTC2630ISC6-LZ8#TRMPBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ISC6-LZ8#TRMPBF |
| Interface Type | SPI; SPI |