Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6234IS8#PBF 732135-LT6234IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732135-LT6234IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1.5μA Voltage - Input Offset: 50μV Family Name: LT6234 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.15mA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SO Output Current per Channel: 55mA SR - Slew Rate: 17 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): TLV2422AQDRG4Q1; MCP6H82-E/SN; ALD2711ASA; Introduction Date: October 23, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732135-LT6234IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1.5μA Voltage - Input Offset: 50μV Family Name: LT6234 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.15mA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SO Output Current per Channel: 55mA SR - Slew Rate: 17 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): TLV2422AQDRG4Q1; MCP6H82-E/SN; ALD2711ASA; Introduction Date: October 23, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6234IS8#PBF - 732135-LT6234IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6234IS8#PBF
732135-LT6234IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6234IS8#PBF 732135-LT6234IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 732135-LT6234IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1.5μA Voltage - Input Offset: 50μV Family Name: LT6234 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.15mA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SO Output Current per Channel: 55mA SR - Slew Rate: 17 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): TLV2422AQDRG4Q1; MCP6H82-E/SN; ALD2711ASA; Introduction Date: October 23, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 732135-LT6234IS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1.5μA
Voltage - Input Offset: 50μV
Family Name: LT6234
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.15mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SO
Output Current per Channel: 55mA
SR - Slew Rate: 17 V/μs
GBP - Gain Bandwidth Product: 60MHz
Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Alternative Parts (Cross-Reference): TLV2422AQDRG4Q1; MCP6H82-E/SN; ALD2711ASA;
Introduction Date: October 23, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 732135-LT6234IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6234IS8#PBF
Source Current (IS) 1.15 milliamps
VOS 0.0500 millivolts
IBIAS 1.5 µA
GBW 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1809CS6#TRMPBF - 1058812-LT1809CS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 15 milliamps
VOS 0.8000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP237GN - 060777-OP237GN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIN8#PBF - 1057929-LT1167AIN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CN8 - 072238-LT1223CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details