Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976HMSE#PBF 732131-LT3976HMSE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732131-LT3976HMSE#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Current: 5A Categories: Integrated Circuits Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Output Voltage: 38.8V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LT3976 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.197V Switching Frequency: 200kHz ~ 2.25MHz Voltage - Input (Minimum): 4.3V Voltage - Input (Maximum): 40V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732131-LT3976HMSE#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Current: 5A Categories: Integrated Circuits Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Output Voltage: 38.8V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LT3976 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.197V Switching Frequency: 200kHz ~ 2.25MHz Voltage - Input (Minimum): 4.3V Voltage - Input (Maximum): 40V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976HMSE#PBF - 732131-LT3976HMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976HMSE#PBF
732131-LT3976HMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976HMSE#PBF 732131-LT3976HMSE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732131-LT3976HMSE#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Current: 5A Categories: Integrated Circuits Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Output Voltage: 38.8V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LT3976 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.197V Switching Frequency: 200kHz ~ 2.25MHz Voltage - Input (Minimum): 4.3V Voltage - Input (Maximum): 40V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732131-LT3976HMSE#PBF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: 16-MSOP-EP
Temperature Range - Operating: -40°C ~ 150°C
Maximum Output Voltage: 38.8V
Manufacturer Package: 16-TFSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LT3976
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.197V
Switching Frequency: 200kHz ~ 2.25MHz
Voltage - Input (Minimum): 4.3V
Voltage - Input (Maximum): 40V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 732131-LT3976HMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976HMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP Exposed Pad
Output Voltage 38.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1243CN8 - 1029992-LT1243CN8 - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Special Features Multiple Outputs
IOUT 1 amps
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615ES5#TRMPBF - 020280-LT1615ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082IQ#PBF - 1057760-LT1082IQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF - 072394-LT3724EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details