Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732130-LT3971EDD-3.3
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1.2A
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: LT3971
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Switching Frequency: 200kHz ~ 2MHz
Voltage - Input (Minimum): 4.3V
Voltage - Input (Maximum): 38V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 732130-LT3971EDD-3.3#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EDD-3.3#TRPBF |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 10-WFDFN Exposed Pad |
| Output Voltage | 3.3 volts |