Manufacturer: Linear Technology
Win Source Part Number: 732110-LT1585CT#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 4.6A
Family Name: LT1585
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-220-3
Output Voltage MAX: 5.5V
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.4V @ 4.6A
Alternative Parts (Cross-Reference): RC1587T; LX8586A-00CP; LX8385B-00CP;
Introduction Date: February 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 732110-LT1585CT#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1585CT#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-3 |
| Special Features | Input Overcurrent Protection |