Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1268CQ#TRPBF 732103-LT1268CQ#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732103-LT1268CQ#TRPB F Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Output Configuration: Positive or Negative Output Current: 7.5A (Switch) Categories: Integrated Circuits Supplier Device Package: 5-DDPAK Temperature Range - Operating: 0°C ~ 125°C Maximum Output Voltage: 60V (Switch) Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LT1268 Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.244V Switching Frequency: 150kHz Voltage - Input (Minimum): 3.5V Voltage - Input (Maximum): 30V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732103-LT1268CQ#TRPB F Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Output Configuration: Positive or Negative Output Current: 7.5A (Switch) Categories: Integrated Circuits Supplier Device Package: 5-DDPAK Temperature Range - Operating: 0°C ~ 125°C Maximum Output Voltage: 60V (Switch) Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LT1268 Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.244V Switching Frequency: 150kHz Voltage - Input (Minimum): 3.5V Voltage - Input (Maximum): 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1268CQ#TRPBF - 732103-LT1268CQ#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1268CQ#TRPBF
732103-LT1268CQ#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1268CQ#TRPBF 732103-LT1268CQ#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732103-LT1268CQ#TRPB F Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Output Configuration: Positive or Negative Output Current: 7.5A (Switch) Categories: Integrated Circuits Supplier Device Package: 5-DDPAK Temperature Range - Operating: 0°C ~ 125°C Maximum Output Voltage: 60V (Switch) Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LT1268 Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.244V Switching Frequency: 150kHz Voltage - Input (Minimum): 3.5V Voltage - Input (Maximum): 30V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732103-LT1268CQ#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback
Output Configuration: Positive or Negative
Output Current: 7.5A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 5-DDPAK
Temperature Range - Operating: 0°C ~ 125°C
Maximum Output Voltage: 60V (Switch)
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: LT1268
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.244V
Switching Frequency: 150kHz
Voltage - Input (Minimum): 3.5V
Voltage - Input (Maximum): 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 732103-LT1268CQ#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1268CQ#TRPBF
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Output Voltage 60 to 1.24 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851EUD#PBF - 020623-LTC3851EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580EMS8E#PBF - 020410-LT3580EMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725CGN#PBF - 020303-LT1725CGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3405AES6#TRMPBF - 072561-LTC3405AES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details