Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732102-LT1249CS8#TRP
Packaging: Tape and Reel
Mounting Style: SMD
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: LT1249
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 15.5V ~ 27V
Switching Frequency: 100kHz
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 732102-LT1249CS8#TRPBF |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - LT1249CS8#TRPBF |