Manufacturer: Linear Technology
Win Source Part Number: 732101-LT1161CSW#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 8 V ~ 48 V
Channel Type: Independent
Driven Configuration: High-Side
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Family Name: LT1161
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): LT1161CSW; LT1161CSW#TR; LT1161CSW#TRM;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 732101-LT1161CSW#PBF |
| Product Name | PMIC - PMIC - Gate Drivers - LT1161CSW#PBF |
| Polarity | N-Channel |