Manufacturer: Linear Technology
Win Source Part Number: 732099-LT1129IQ-5#TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 700mA
Family Name: LT1129
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 70μA ~ 90mA
PSRR: 64dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Homepage: www.linear.com
Manufacturer Package: 5-DDPAK
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.7V @ 700mA
Alternative Parts (Cross-Reference): TL751M05QKTTRQ1; BD450M5WFP2-CE2; MIC29371-5.0WUTR;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 732099-LT1129IQ-5#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1129IQ-5#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA |
| Special Features | Reverse Voltage Protection; Enable |