Manufacturer: Linear Technology
Win Source Part Number: 732097-LT1086CM-3.3#
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1.5A
Family Name: LT1086
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.linear.com
Manufacturer Package: D2PAK-3
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 1.5V @ 1.5A
Alternative Parts (Cross-Reference): LD1085D2M33; LD1086D2M33; LM1086CS-3.3/NOPB;
Introduction Date: March 10, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 732097-LT1086CM-3.3#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1086CM-3.3#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA |
| Special Features | Input Overcurrent Protection |