Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVCHS5#TRPBF 724795-LTC6101HVCHS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724795-LTC6101HVCHS5 #TRPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 400μV Family Name: LTC6101HVC Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 5 V ~ 100 V Alternative Parts (Cross-Reference): MAX4081FASA+; MAX4081SAUA+T; MAX4080TAUA+T; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724795-LTC6101HVCHS5 #TRPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 400μV Family Name: LTC6101HVC Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 5 V ~ 100 V Alternative Parts (Cross-Reference): MAX4081FASA+; MAX4081SAUA+T; MAX4080TAUA+T; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVCHS5#TRPBF - 724795-LTC6101HVCHS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVCHS5#TRPBF
724795-LTC6101HVCHS5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVCHS5#TRPBF 724795-LTC6101HVCHS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 724795-LTC6101HVCHS5 #TRPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 400μV Family Name: LTC6101HVC Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 5 V ~ 100 V Alternative Parts (Cross-Reference): MAX4081FASA+; MAX4081SAUA+T; MAX4080TAUA+T; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724795-LTC6101HVCHS5#TRPBF
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 100nA
Voltage - Input Offset: 400μV
Family Name: LTC6101HVC
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: TSOT-23-5
Output Current per Channel: 1mA
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 5 V ~ 100 V
Alternative Parts (Cross-Reference): MAX4081FASA+; MAX4081SAUA+T; MAX4080TAUA+T;
Introduction Date: February 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 724795-LTC6101HVCHS5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVCHS5#TRPBF
Source Current (IS) 0.3500 milliamps
VOS 0.4000 millivolts
IBIAS 0.1000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012IS8#TRPBF - 1057598-LT1012IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8 - 060787-OP27GN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0300 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100CDD#PBF - 002774-LT6100CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795ISW#TRPBF - 096606-LT1795ISW#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details