Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3853EUJ#TRPBF 724776-LTC3853EUJ#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724776-LTC3853EUJ#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5V ~ 24V Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 3 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-WFQFN Exposed Pad Duty Cycle (Maximum): 98% Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: LTC3853 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 250kHz ~ 750kHz
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724776-LTC3853EUJ#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5V ~ 24V Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 3 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-WFQFN Exposed Pad Duty Cycle (Maximum): 98% Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: LTC3853 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 250kHz ~ 750kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3853EUJ#TRPBF - 724776-LTC3853EUJ#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3853EUJ#TRPBF
724776-LTC3853EUJ#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3853EUJ#TRPBF 724776-LTC3853EUJ#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724776-LTC3853EUJ#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5V ~ 24V Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 3 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-WFQFN Exposed Pad Duty Cycle (Maximum): 98% Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: LTC3853 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 250kHz ~ 750kHz

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 724776-LTC3853EUJ#TRPBF
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5V ~ 24V
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 3
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 40-WFQFN Exposed Pad
Duty Cycle (Maximum): 98%
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: LTC3853
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 250kHz ~ 750kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 724776-LTC3853EUJ#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3853EUJ#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-WFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3708EUH#PBF - 020599-LTC3708EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1976EFE#PBF - 002754-LT1976EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CS#PBF - 072499-LTC1735CS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details