Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2282IUP#TRPBF 724754-LTC2282IUP#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724754-LTC2282IUP#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.85 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.85 V ~ 3.4 V Resolution: 12 Number of Converters: 2 Family Name: LTC2282 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Homepage: www.linear.com Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MAX19517ETM+; MAX1181ECM-TD+; MAX1181ECM-T; Introduction Date: November 15, 2005 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724754-LTC2282IUP#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.85 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.85 V ~ 3.4 V Resolution: 12 Number of Converters: 2 Family Name: LTC2282 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Homepage: www.linear.com Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MAX19517ETM+; MAX1181ECM-TD+; MAX1181ECM-T; Introduction Date: November 15, 2005 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2282IUP#TRPBF - 724754-LTC2282IUP#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2282IUP#TRPBF
724754-LTC2282IUP#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2282IUP#TRPBF 724754-LTC2282IUP#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 724754-LTC2282IUP#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.85 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.85 V ~ 3.4 V Resolution: 12 Number of Converters: 2 Family Name: LTC2282 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Homepage: www.linear.com Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MAX19517ETM+; MAX1181ECM-TD+; MAX1181ECM-T; Introduction Date: November 15, 2005 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 724754-LTC2282IUP#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.85 V ~ 3.4 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.85 V ~ 3.4 V
Resolution: 12
Number of Converters: 2
Family Name: LTC2282
Categories: Integrated Circuits (ICs)
Sampling Rate: 105M
Manufacturer Homepage: www.linear.com
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): MAX19517ETM+; MAX1181ECM-TD+; MAX1181ECM-T;
Introduction Date: November 15, 2005
ECCN: EAR99
Country of Origin: Thailand, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 724754-LTC2282IUP#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2282IUP#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Operating Temperature -40 to 85 C (-40 to 185 F)
Sample Rate 105000 kSamples/Sec
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details