Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1628IG-SYNC#PBF 724746-LTC1628IG-SYNC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724746-LTC1628IG-SYN C#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1628IG-SYNC#PBF Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): MAX16933CATIS/VY+T; MAX16933CATIS/VY+; MAX16932CATIR/VY+T; Introduction Date: August 28, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724746-LTC1628IG-SYN C#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1628IG-SYNC#PBF Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): MAX16933CATIS/VY+T; MAX16933CATIS/VY+; MAX16932CATIR/VY+T; Introduction Date: August 28, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1628IG-SYNC#PBF - 724746-LTC1628IG-SYNC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1628IG-SYNC#PBF
724746-LTC1628IG-SYNC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1628IG-SYNC#PBF 724746-LTC1628IG-SYNC#PBF
Manufacturer: Linear Technology Win Source Part Number: 724746-LTC1628IG-SYN C#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1628IG-SYNC#PBF Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): MAX16933CATIS/VY+T; MAX16933CATIS/VY+; MAX16932CATIR/VY+T; Introduction Date: August 28, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724746-LTC1628IG-SYNC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 220kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 3.5 V ~ 30 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC1628IG-SYNC#PBF
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 99.4%
Alternative Parts (Cross-Reference): MAX16933CATIS/VY+T; MAX16933CATIS/VY+; MAX16932CATIR/VY+T;
Introduction Date: August 28, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 724746-LTC1628IG-SYNC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1628IG-SYNC#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP (0.209", 5.30mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548EDD#PBF - 020592-LTC3548EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375HVIS8#TRPBF - 1058228-LT1375HVIS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771IS8#PBF - 020508-LTC1771IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3113IFE#PBF - 020560-LTC3113IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details