Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6015IS5#TRMPBF 724728-LT6015IS5#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724728-LT6015IS5#TRM PBF Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 325μA Amplifier Type: General Purpose Slew Rate: 0.8V/μs Gain Bandwidth Product: 3.3MHz Current - Input Bias: 2nA Voltage - Input Offset: 55μV Current - Output / Channel: 32mA Family Name: LT6015 Categories: Integrated Circuits Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Alternative Parts (Cross-Reference): MAX44241AUK+T; MAX44241AUK+; MAX44244AUK+T; Introduction Date: November 06, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: LT6015 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 50V, ±1.5V ~ 25V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724728-LT6015IS5#TRM PBF Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 325μA Amplifier Type: General Purpose Slew Rate: 0.8V/μs Gain Bandwidth Product: 3.3MHz Current - Input Bias: 2nA Voltage - Input Offset: 55μV Current - Output / Channel: 32mA Family Name: LT6015 Categories: Integrated Circuits Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Alternative Parts (Cross-Reference): MAX44241AUK+T; MAX44241AUK+; MAX44244AUK+T; Introduction Date: November 06, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: LT6015 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 50V, ±1.5V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6015IS5#TRMPBF - 724728-LT6015IS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6015IS5#TRMPBF
724728-LT6015IS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6015IS5#TRMPBF 724728-LT6015IS5#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724728-LT6015IS5#TRM PBF Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 325μA Amplifier Type: General Purpose Slew Rate: 0.8V/μs Gain Bandwidth Product: 3.3MHz Current - Input Bias: 2nA Voltage - Input Offset: 55μV Current - Output / Channel: 32mA Family Name: LT6015 Categories: Integrated Circuits Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Alternative Parts (Cross-Reference): MAX44241AUK+T; MAX44241AUK+; MAX44244AUK+T; Introduction Date: November 06, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: LT6015 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 50V, ±1.5V ~ 25V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 724728-LT6015IS5#TRMPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 325μA
Amplifier Type: General Purpose
Slew Rate: 0.8V/μs
Gain Bandwidth Product: 3.3MHz
Current - Input Bias: 2nA
Voltage - Input Offset: 55μV
Current - Output / Channel: 32mA
Family Name: LT6015
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Alternative Parts (Cross-Reference): MAX44241AUK+T; MAX44241AUK+; MAX44244AUK+T;
Introduction Date: November 06, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: LT6015
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 50V, ±1.5V ~ 25V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 724728-LT6015IS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6015IS5#TRMPBF
Features Single-Supply
Supply Voltage (VS) 3 to 50 volts
Source Current (IS) 0.3250 milliamps
VOS 0.0550 millivolts
IBIAS 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6204CGN#TRPBF - 1060059-LT6204CGN#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CS8#TRPBF - 1058154-LT1352CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970CFE#TRPBF - 1058980-LT1970CFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details