Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD#PBF 724717-LT3471EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724717-LT3471EDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 1.2MHz Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 1.3A Family Name: LT3471 Output Voltage: ±1V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: ±40V Input Voltage MIN: 2.4V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT3471EDD#TR; LT3471EDD#TRPBF; LT3471EDD#PBF; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724717-LT3471EDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 1.2MHz Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 1.3A Family Name: LT3471 Output Voltage: ±1V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: ±40V Input Voltage MIN: 2.4V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT3471EDD#TR; LT3471EDD#TRPBF; LT3471EDD#PBF; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD#PBF - 724717-LT3471EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD#PBF
724717-LT3471EDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD#PBF 724717-LT3471EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 724717-LT3471EDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 1.2MHz Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 1.3A Family Name: LT3471 Output Voltage: ±1V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: ±40V Input Voltage MIN: 2.4V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT3471EDD#TR; LT3471EDD#TRPBF; LT3471EDD#PBF; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724717-LT3471EDD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 1.2MHz
Number of Outputs: 2
Output Configuration: Positive and Negative (Dual Rail)
Synchronous Rectifier: No
Output Current: 1.3A
Family Name: LT3471
Output Voltage: ±1V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: ±40V
Input Voltage MIN: 2.4V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): LT3471EDD#TR; LT3471EDD#TRPBF; LT3471EDD#PBF;
Introduction Date: August 30, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 724717-LT3471EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD#PBF
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1 volts
Unlock Full Specs
to access all available technical data