Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 724713-LT1965IDD#PBF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 1.1A
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Maximum Output Voltage: 19.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-WFDFN Exposed Pad
Maximum Supply Current: 40mA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: LT1965
Manufacturer Pack Quantity: 121
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 20V
Maximum Dropout Voltage: 0.49V at 1.1A
Current - Quiescent (Iq): 1.1mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 724713-LT1965IDD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1965IDD#PBF |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-WFDFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |
| Output Voltage | 19.5 volts |