Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812CS8#PBF 724712-LT1812CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724712-LT1812CS8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 900nA Voltage - Input Offset: 400μV Family Name: LT1812 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SO Output Current per Channel: 60mA SR - Slew Rate: 750 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): OPA685U; OPA685U/2K5; LMH6550MAXHALF; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724712-LT1812CS8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 900nA Voltage - Input Offset: 400μV Family Name: LT1812 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SO Output Current per Channel: 60mA SR - Slew Rate: 750 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): OPA685U; OPA685U/2K5; LMH6550MAXHALF; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812CS8#PBF - 724712-LT1812CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812CS8#PBF
724712-LT1812CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812CS8#PBF 724712-LT1812CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 724712-LT1812CS8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 900nA Voltage - Input Offset: 400μV Family Name: LT1812 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SO Output Current per Channel: 60mA SR - Slew Rate: 750 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): OPA685U; OPA685U/2K5; LMH6550MAXHALF; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724712-LT1812CS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Voltage Feedback
Current - Input Bias: 900nA
Voltage - Input Offset: 400μV
Family Name: LT1812
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SO
Output Current per Channel: 60mA
SR - Slew Rate: 750 V/μs
GBP - Gain Bandwidth Product: 100MHz
Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Alternative Parts (Cross-Reference): OPA685U; OPA685U/2K5; LMH6550MAXHALF;
Introduction Date: February 16, 2000
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 724712-LT1812CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812CS8#PBF
Source Current (IS) 3 milliamps
VOS 0.4000 millivolts
IBIAS 0.9000 µA
GBW 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS5#TRMPBF - 1058249-LT1395CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722CS5#TRMPBF - 1058597-LT1722CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS8 - 072524-LTC2050HVCS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8 - 072149-LT1007CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details