Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782CS5#TR 724710-LT1782CS5#TR

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724710-LT1782CS5#TR Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 45μA Amplifier Type: General Purpose Slew Rate: 0.075V/μs Gain Bandwidth Product: 225kHz Current - Input Bias: 8nA Voltage - Input Offset: 500μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: TSOT-23-5 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LT1782 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 18V, ±1.25V ~ 9V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724710-LT1782CS5#TR Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 45μA Amplifier Type: General Purpose Slew Rate: 0.075V/μs Gain Bandwidth Product: 225kHz Current - Input Bias: 8nA Voltage - Input Offset: 500μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: TSOT-23-5 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LT1782 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 18V, ±1.25V ~ 9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782CS5#TR - 724710-LT1782CS5#TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782CS5#TR
724710-LT1782CS5#TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782CS5#TR 724710-LT1782CS5#TR
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724710-LT1782CS5#TR Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 45μA Amplifier Type: General Purpose Slew Rate: 0.075V/μs Gain Bandwidth Product: 225kHz Current - Input Bias: 8nA Voltage - Input Offset: 500μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: TSOT-23-5 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LT1782 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 18V, ±1.25V ~ 9V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 724710-LT1782CS5#TR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 45μA
Amplifier Type: General Purpose
Slew Rate: 0.075V/μs
Gain Bandwidth Product: 225kHz
Current - Input Bias: 8nA
Voltage - Input Offset: 500μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: LT1782
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 18V, ±1.25V ~ 9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 724710-LT1782CS5#TR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782CS5#TR
Features Single-Supply
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.0450 milliamps
VOS 0.5000 millivolts
IBIAS 0.0080 µA
Unlock Full Specs
to access all available technical data