Manufacturer: Linear Technology
Win Source Part Number: 724693-LT1185CQ#TRPB
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive or Negative
Output Current: 3A
Family Name: LT1185
Output Voltage: ±2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Protection Features: Over Current
Manufacturer Homepage: www.linear.com
Manufacturer Package: 5-DDPAK
Output Voltage MAX: ±25V
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 1V @ 3A
Alternative Parts (Cross-Reference): LT1185CQ#TR; LT1185CQ; LT1185CT#TRPBF;
Introduction Date: December 14, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 724693-LT1185CQ#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1185CQ#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive; Negative |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA |
| Special Features | Input Overcurrent Protection |