Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1175IST-5#PBF 724691-LT1175IST-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724691-LT1175IST-5#P BF Operating Temperature Range: -40°C ~ 85°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA PSRR: 60db ~ 15dB (1kHz ~ 100kHz) Manufacturer Homepage: www.linear.com Manufacturer Package: SOT-223-3 Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.7V @ 500mA Alternative Parts (Cross-Reference): UCC384DPTR-5G4; V62/09609-01XE; UCC284DP-5TR; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724691-LT1175IST-5#P BF Operating Temperature Range: -40°C ~ 85°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA PSRR: 60db ~ 15dB (1kHz ~ 100kHz) Manufacturer Homepage: www.linear.com Manufacturer Package: SOT-223-3 Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.7V @ 500mA Alternative Parts (Cross-Reference): UCC384DPTR-5G4; V62/09609-01XE; UCC284DP-5TR; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1175IST-5#PBF - 724691-LT1175IST-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1175IST-5#PBF
724691-LT1175IST-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1175IST-5#PBF 724691-LT1175IST-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 724691-LT1175IST-5#P BF Operating Temperature Range: -40°C ~ 85°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Current Limit, Enable Output Current: 500mA Family Name: LT1175 Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA PSRR: 60db ~ 15dB (1kHz ~ 100kHz) Manufacturer Homepage: www.linear.com Manufacturer Package: SOT-223-3 Voltage Input MAX: -20V Voltage Dropout (Maximum): 0.7V @ 500mA Alternative Parts (Cross-Reference): UCC384DPTR-5G4; V62/09609-01XE; UCC284DP-5TR; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724691-LT1175IST-5#PBF
Operating Temperature Range: -40°C ~ 85°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Control Features: Current Limit, Enable
Output Current: 500mA
Family Name: LT1175
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
PSRR: 60db ~ 15dB (1kHz ~ 100kHz)
Manufacturer Homepage: www.linear.com
Manufacturer Package: SOT-223-3
Voltage Input MAX: -20V
Voltage Dropout (Maximum): 0.7V @ 500mA
Alternative Parts (Cross-Reference): UCC384DPTR-5G4; V62/09609-01XE; UCC284DP-5TR;
Introduction Date: April 02, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 724691-LT1175IST-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1175IST-5#PBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA
Special Features Internal Current Limit; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ#PBF - 072345-LT1965IQ#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3009ESC8#TRPBF - 002756-LT3009ESC8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ-3.3-TR - 072208-LT1129CQ-3.3-TR - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#TRPBF - 072323-LT1763CS8-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details