Manufacturer: Linear Technology
Win Source Part Number: 724690-LT1158ISW#TRP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 5 V ~ 30 V
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 56V
Rise / Fall Time (Typ): 130ns, 120ns
Family Name: LT1158
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): PWD13F60TR; PWD13F60; LT1158ISW#TR;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 724690-LT1158ISW#TRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - LT1158ISW#TRPBF |
| Polarity | N-Channel |