Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6211CDD#PBF 719138-LT6211CDD#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719138-LT6211CDD#PBF Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Supply Current: 6mA Amplifier Type: Current Feedback Slew Rate: 700V/μs Current - Input Bias: 13.5μA Voltage - Input Offset: 1mV Current - Output / Channel: 75mA Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: LT6211 Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 12V, ±1.5V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719138-LT6211CDD#PBF Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Supply Current: 6mA Amplifier Type: Current Feedback Slew Rate: 700V/μs Current - Input Bias: 13.5μA Voltage - Input Offset: 1mV Current - Output / Channel: 75mA Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: LT6211 Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 12V, ±1.5V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6211CDD#PBF - 719138-LT6211CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6211CDD#PBF
719138-LT6211CDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6211CDD#PBF 719138-LT6211CDD#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719138-LT6211CDD#PBF Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Supply Current: 6mA Amplifier Type: Current Feedback Slew Rate: 700V/μs Current - Input Bias: 13.5μA Voltage - Input Offset: 1mV Current - Output / Channel: 75mA Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: LT6211 Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 12V, ±1.5V ~ 6V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 719138-LT6211CDD#PBF
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Supply Current: 6mA
Amplifier Type: Current Feedback
Slew Rate: 700V/μs
Current - Input Bias: 13.5μA
Voltage - Input Offset: 1mV
Current - Output / Channel: 75mA
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: LT6211
Manufacturer Pack Quantity: 121
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 12V, ±1.5V ~ 6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 719138-LT6211CDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6211CDD#PBF
Features Single-Supply
Supply Voltage (VS) 3 to 12 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801CMS8#TRPBF - 1058790-LT1801CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM10CN8#PBF - 1052672-LM10CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.1 to 40 volts
Source Current (IS) 0.3000 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8#PBF - 072207-LT1124IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398S8#PBF - 002493-LF398S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
View Details