Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 719122-LT3083EQ#TRPB
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 5-DDPAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 85dB ~ 20dB (120Hz ~ 1MHz)
Maximum Output Voltage: 23V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Maximum Supply Current: 1mA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: LT3083
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0V
Voltage - Input (Maximum): 23V
Maximum Dropout Voltage: 0.51V at 3A
Current - Quiescent (Iq): 50.5μA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 719122-LT3083EQ#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3083EQ#TRPBF |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA |
| Special Features | Input Overcurrent Protection |
| Output Voltage | 23 volts |