Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3083EDF#TRPBF 719121-LT3083EDF#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719121-LT3083EDF#TRP BF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Output Current: 3A Family Name: LT3083 Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 23V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 12-WFDFN Exposed Pad Maximum Supply Current: 1mA Alternative Parts (Cross-Reference): FAN1585AMX_NL; FAN1585AMCX; FAN1585AMX; FAN1587AMCX; Introduction Date: January 27, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LT3083 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0V Voltage - Input (Maximum): 23V Maximum Dropout Voltage: 0.42V at 3A Current - Quiescent (Iq): 50.5μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719121-LT3083EDF#TRP BF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Output Current: 3A Family Name: LT3083 Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 23V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 12-WFDFN Exposed Pad Maximum Supply Current: 1mA Alternative Parts (Cross-Reference): FAN1585AMX_NL; FAN1585AMCX; FAN1585AMX; FAN1587AMCX; Introduction Date: January 27, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LT3083 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0V Voltage - Input (Maximum): 23V Maximum Dropout Voltage: 0.42V at 3A Current - Quiescent (Iq): 50.5μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3083EDF#TRPBF - 719121-LT3083EDF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3083EDF#TRPBF
719121-LT3083EDF#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3083EDF#TRPBF 719121-LT3083EDF#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719121-LT3083EDF#TRP BF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Output Current: 3A Family Name: LT3083 Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 23V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 12-WFDFN Exposed Pad Maximum Supply Current: 1mA Alternative Parts (Cross-Reference): FAN1585AMX_NL; FAN1585AMCX; FAN1585AMX; FAN1587AMCX; Introduction Date: January 27, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LT3083 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0V Voltage - Input (Maximum): 23V Maximum Dropout Voltage: 0.42V at 3A Current - Quiescent (Iq): 50.5μA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 719121-LT3083EDF#TRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Output Current: 3A
Family Name: LT3083
Categories: Integrated Circuits
Supplier Device Package: 12-DFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 85dB ~ 20dB (120Hz ~ 1MHz)
Maximum Output Voltage: 23V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 12-WFDFN Exposed Pad
Maximum Supply Current: 1mA
Alternative Parts (Cross-Reference): FAN1585AMX_NL; FAN1585AMCX; FAN1585AMX; FAN1587AMCX;
Introduction Date: January 27, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LT3083
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0V
Voltage - Input (Maximum): 23V
Maximum Dropout Voltage: 0.42V at 3A
Current - Quiescent (Iq): 50.5μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 719121-LT3083EDF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3083EDF#TRPBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-WFDFN Exposed Pad
Special Features Input Overcurrent Protection
Output Voltage 23 volts
Unlock Full Specs
to access all available technical data