Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3015IQ-5#PBF 719118-LT3015IQ-5#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719118-LT3015IQ-5#PB F Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Configuration: Negative Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 125°C PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 70mA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LT3015 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -5V Voltage - Input (Maximum): -30V Maximum Dropout Voltage: 0.68V at 1.5A Current - Quiescent (Iq): 2.4mA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719118-LT3015IQ-5#PB F Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Configuration: Negative Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 125°C PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 70mA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LT3015 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -5V Voltage - Input (Maximum): -30V Maximum Dropout Voltage: 0.68V at 1.5A Current - Quiescent (Iq): 2.4mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3015IQ-5#PBF - 719118-LT3015IQ-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3015IQ-5#PBF
719118-LT3015IQ-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3015IQ-5#PBF 719118-LT3015IQ-5#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719118-LT3015IQ-5#PB F Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Configuration: Negative Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 125°C PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 70mA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LT3015 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -5V Voltage - Input (Maximum): -30V Maximum Dropout Voltage: 0.68V at 1.5A Current - Quiescent (Iq): 2.4mA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 719118-LT3015IQ-5#PBF
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Configuration: Negative
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 5-DDPAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 58dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Maximum Supply Current: 70mA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LT3015
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -5V
Voltage - Input (Maximum): -30V
Maximum Dropout Voltage: 0.68V at 1.5A
Current - Quiescent (Iq): 2.4mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 719118-LT3015IQ-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3015IQ-5#PBF
Output Polarity Negative
Output Voltage Type Fixed; Fixed
Package Type DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1585ACT-3.3#PBF - 1058477-LT1585ACT-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3020EMS8#TRPBF - 002759-LT3020EMS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-1.8#TRPBF - 1061142-LTC1844ES5-1.8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3119EUFD#PBF - 1072291-LTC3119EUFD#PBF - Win Source Electronics
Specs
Package Type Other; QFN
Output Voltage 18 volts
IOUT 5 amps
View Details