Manufacturer: Linear Technology
Win Source Part Number: 719112-LT1910IS8#TRP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 8 V ~ 48 V
Channel Type: Single
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 3.5V
Family Name: LT1910IS8#TRPBF
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MIC5021BN; MIC5021YN; MIC5021BM TR;
Introduction Date: October 16, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 719112-LT1910IS8#TRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - LT1910IS8#TRPBF |
| Polarity | N-Channel |