Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 719105-LT1719IS8#TR
Packaging: Tape and Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Rail-to-Rail, TTL
Number of Elements: 1
Hysteresis: 7mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 2.5mV at ±5V
Current - Input Bias (Maximum): 6μA at ±5V
Propagation Delay (Maximum): 13ns
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: LT1719
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 6V
Current - Quiescent (Maximum): 9mA
CMRR, PSRR: 70dB CMRR, 80dB PSRR
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 719105-LT1719IS8#TR |
| Product Name | Linear - Linear - Comparators - LT1719IS8#TR |
| Features | Single-Supply |
| Supply Voltage (VS) | 2.7 to 6 volts |
| VOS | 2.5 millivolts |