Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1210CT7#PBF 719087-LT1210CT7#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 719087-LT1210CT7#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: TO-220-7 (Formed Leads) Number of Circuits: 1 -3db Bandwidth: 35MHz Amplifier Type: Current Feedback Voltage - Input Offset: 3mV Family Name: LT1210 Categories: Integrated Circuits (ICs) Operating Supply Current: 35mA Manufacturer Homepage: www.linear.com Manufacturer Package: TO-220-7 Output Current per Channel: 2A SR - Slew Rate: 900 V/μs Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): HS9-3530ARH-Q; 5962-9460201QHA; TLE2081AMFK; Introduction Date: July 30, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 719087-LT1210CT7#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: TO-220-7 (Formed Leads) Number of Circuits: 1 -3db Bandwidth: 35MHz Amplifier Type: Current Feedback Voltage - Input Offset: 3mV Family Name: LT1210 Categories: Integrated Circuits (ICs) Operating Supply Current: 35mA Manufacturer Homepage: www.linear.com Manufacturer Package: TO-220-7 Output Current per Channel: 2A SR - Slew Rate: 900 V/μs Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): HS9-3530ARH-Q; 5962-9460201QHA; TLE2081AMFK; Introduction Date: July 30, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1210CT7#PBF - 719087-LT1210CT7#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1210CT7#PBF
719087-LT1210CT7#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1210CT7#PBF 719087-LT1210CT7#PBF
Manufacturer: Linear Technology Win Source Part Number: 719087-LT1210CT7#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: TO-220-7 (Formed Leads) Number of Circuits: 1 -3db Bandwidth: 35MHz Amplifier Type: Current Feedback Voltage - Input Offset: 3mV Family Name: LT1210 Categories: Integrated Circuits (ICs) Operating Supply Current: 35mA Manufacturer Homepage: www.linear.com Manufacturer Package: TO-220-7 Output Current per Channel: 2A SR - Slew Rate: 900 V/μs Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): HS9-3530ARH-Q; 5962-9460201QHA; TLE2081AMFK; Introduction Date: July 30, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 719087-LT1210CT7#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: TO-220-7 (Formed Leads)
Number of Circuits: 1
-3db Bandwidth: 35MHz
Amplifier Type: Current Feedback
Voltage - Input Offset: 3mV
Family Name: LT1210
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-220-7
Output Current per Channel: 2A
SR - Slew Rate: 900 V/μs
Dual Supply Voltage (±): ±5 V ~ 15 V
Alternative Parts (Cross-Reference): HS9-3530ARH-Q; 5962-9460201QHA; TLE2081AMFK;
Introduction Date: July 30, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 719087-LT1210CT7#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1210CT7#PBF
Source Current (IS) 35 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF - 1058578-LT1679IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674IN - 072313-LT1674IN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0019 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078IS8#PBF - 1059054-LT2078IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CN8 - 072238-LT1223CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details