Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1175IQ-5#TRPBF 719086-LT1175IQ-5#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719086-LT1175IQ-5#TR PBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Control Features: Current Limit, Enable Output Configuration: Negative Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 85°C PSRR: 60db ~ 15dB (1kHz ~ 100kHz) Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LT1175 Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -5V Voltage - Input (Maximum): -20V Maximum Dropout Voltage: 0.7V at 500mA Current - Quiescent (Iq): 80μA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719086-LT1175IQ-5#TR PBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Control Features: Current Limit, Enable Output Configuration: Negative Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 85°C PSRR: 60db ~ 15dB (1kHz ~ 100kHz) Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LT1175 Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -5V Voltage - Input (Maximum): -20V Maximum Dropout Voltage: 0.7V at 500mA Current - Quiescent (Iq): 80μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1175IQ-5#TRPBF - 719086-LT1175IQ-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1175IQ-5#TRPBF
719086-LT1175IQ-5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1175IQ-5#TRPBF 719086-LT1175IQ-5#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719086-LT1175IQ-5#TR PBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Control Features: Current Limit, Enable Output Configuration: Negative Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 85°C PSRR: 60db ~ 15dB (1kHz ~ 100kHz) Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LT1175 Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -5V Voltage - Input (Maximum): -20V Maximum Dropout Voltage: 0.7V at 500mA Current - Quiescent (Iq): 80μA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 719086-LT1175IQ-5#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Current Limit, Enable
Output Configuration: Negative
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 5-DDPAK
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 60db ~ 15dB (1kHz ~ 100kHz)
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: LT1175
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -5V
Voltage - Input (Maximum): -20V
Maximum Dropout Voltage: 0.7V at 500mA
Current - Quiescent (Iq): 80μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 719086-LT1175IQ-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1175IQ-5#TRPBF
Output Polarity Negative
Output Voltage Type Fixed; Fixed
Package Type DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Internal Current Limit; Current Limit, Enable
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3080EMS8E#PBF - 020388-LT3080EMS8E#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-1.8#PBF - 020354-LT1963AEQ-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE-1.2#PBF - 110544-LT3022EMSE-1.2#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2.5#TRPBF - 108423-LT1761ES5-2.5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details